The IXTR210P10T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, and DC choppers. It is packaged in an ISOPLUS247 case with an isolated mounting surface and measures 5 g in weight. The device has a maximum drain-source voltage of -100 V and a continuous drain current of -195 A at 25°C. It features a maximum on-resistance of 8 mΩ at -10 V gate-source voltage and -105 A drain current, and is avalanche rated with an extended FBSOA. The device supports a peak pulse current of 800 A and has a thermal resistance from junction to case of 0.21 °C/W. It includes a fast intrinsic rectifier and a maximum junction temperature of 150 °C. The isolation voltage is rated at 2500 V~.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Power Field-Effect Transistor, Product overview: IXTR210P10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTR210P10T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTR210P10T | 278-IXTR210P10T |
| Product Name | -50V to -200V P-Channel Power MOSFETs | MOSFET Transistor |
| Polarity | P-Channel |