Nexperia B.V. N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 BUK7Y3R5-40E,115

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V MOSFET with a 3.5 mΩ drain-source on-state resistance in an LFPAK56 (SOT669) package, designed for automotive applications. The device supports continuous drain current up to 100 A, total power dissipation of 167 W, and operates with a junction temperature up to 175 °C. It features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 135 mJ and a thermal resistance from junction to mounting base of 0.9 K/W. The MOSFET is compliant with AEC-Q101 and has a true standard level gate with a threshold voltage above 1 V at 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 40 V MOSFET with a 3.5 mΩ drain-source on-state resistance in an LFPAK56 (SOT669) package, designed for automotive applications. The device supports continuous drain current up to 100 A, total power dissipation of 167 W, and operates with a junction temperature up to 175 °C. It features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 135 mJ and a thermal resistance from junction to mounting base of 0.9 K/W. The MOSFET is compliant with AEC-Q101 and has a true standard level gate with a threshold voltage above 1 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 - BUK7Y3R5-40E,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56
BUK7Y3R5-40E,115
N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 BUK7Y3R5-40E,115
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-BUK7Y3R5-40E,115
40V 100A MOSFET Transistor 278-BUK7Y3R5-40E,115
MOSFET N-CH 40V 100A LFPAK56 Product overview: BUK7Y3R5-40E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y3R5-40E,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A LFPAK56 Product overview: BUK7Y3R5-40E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y3R5-40E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R5-40E,115 - 1025309-BUK7Y3R5-40E,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R5-40E,115
1025309-BUK7Y3R5-40E,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R5-40E,115 1025309-BUK7Y3R5-40E,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025309-BUK7Y3R5-40E ,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 49.4nC @ 10V Max Input Capacitance: 3583pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025309-BUK7Y3R5-40E,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 49.4nC @ 10V
Max Input Capacitance: 3583pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1804-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1804-6-ND
Single FETs, MOSFETs 1727-1804-6-ND
N-Channel 40V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1804-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1804-1-ND
Single FETs, MOSFETs 1727-1804-1-ND
N-Channel 40V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1804-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1804-2-ND
Single FETs, MOSFETs 1727-1804-2-ND
N-Channel 40V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BUK7Y3R5-40E,115
Triode/MOS Tube/Transistor >> MOSFETs BUK7Y3R5-40E,115
40V 100A 3.5mΩ@10V,25A 167W 4V@1mA N Channel SOT-669 MOSFETs ROHS

40V 100A 3.5mΩ@10V,25A 167W 4V@1mA N Channel SOT-669 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 100A, Lfpak56 Rohs Compliant Nexperia - 73AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Lfpak56 Rohs Compliant Nexperia
73AH9775
Mosfet, N-Ch, 40V, 100A, Lfpak56 Rohs Compliant Nexperia 73AH9775
MOSFET, N-CH, 40V, 100A, LFPAK56 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 100A, LFPAK56 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK7Y3R5-40E,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y3R5-40E,115
Single FETs, MOSFETs BUK7Y3R5-40E,115
MOSFET N-CH 40V 100A LFPAK56

MOSFET N-CH 40V 100A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y3R5-40E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y3R5-40E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y3R5-40E,115
MOSFET N-CH 40V 100A LFPAK56

MOSFET N-CH 40V 100A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7Y3R5-40E,115 278-BUK7Y3R5-40E,115 1025309-BUK7Y3R5-40E,115 1727-1804-6-ND BUK7Y3R5-40E,115 73AH9775 BUK7Y3R5-40E,115 BUK7Y3R5-40E,115
Product Name N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 40V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R5-40E,115 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 40V, 100A, Lfpak56 Rohs Compliant Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts 40 volts
IDSS 100000 milliamps 100000 milliamps
VGS(off) 20 volts 4 volts
PD 167 milliwatts 167 milliwatts 167000 milliwatts 167000 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data