Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTQ140N10P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTQ140N10P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTQ140N10P
100V - 1200V N-Channel Standard Power MOSFETs IXTQ140N10P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTQ140N10P
Product Name 100V - 1200V N-Channel Standard Power MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 204071677 - Radwell International
Fuji Electric Corp. of America
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
MOSFETs - 1464818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type To220ab
View Details