Littelfuse, Inc. Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP7N60P IXTP7N60P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance
Datasheet
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP7N60P - IXTP7N60P - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP7N60P
IXTP7N60P
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP7N60P IXTP7N60P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTP7N60P
Product Name Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP7N60P
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
RF FETs, MOSFETs - 2312-QPD1010-ND - DigiKey
Specs
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers