Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTP62N15P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP62N15P is an N-channel enhancement mode MOSFET designed for high-power switching applications, featuring an avalanche-rated design and low on-state resistance. It is packaged in a TO-220 case, weighing 4 g, and rated for a drain-source voltage of 150 V and a continuous drain current of 62 A at 25°C. The device has a maximum RDS(on) of 40 mΩ at 10 V gate-source voltage and 25°C junction temperature, with an operational junction temperature range of -55°C to 175°C. It supports an unclamped inductive switching energy of 1.0 J and has a thermal resistance from junction to case of 0.25 °C/W. The package meets international standard dimensions and offers low inductance for ease of drive and protection.

Datasheet Summary
Powered by GS/AI

The IXTP62N15P is an N-channel enhancement mode MOSFET designed for high-power switching applications, featuring an avalanche-rated design and low on-state resistance. It is packaged in a TO-220 case, weighing 4 g, and rated for a drain-source voltage of 150 V and a continuous drain current of 62 A at 25°C. The device has a maximum RDS(on) of 40 mΩ at 10 V gate-source voltage and 25°C junction temperature, with an operational junction temperature range of -55°C to 175°C. It supports an unclamped inductive switching energy of 1.0 J and has a thermal resistance from junction to case of 0.25 °C/W. The package meets international standard dimensions and offers low inductance for ease of drive and protection.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTP62N15P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTP62N15P
100V - 1200V N-Channel Standard Power MOSFETs IXTP62N15P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
MOSFETs - 194316 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
194316
MOSFETs 194316
MOSFET N-Channel 150V 62A TO220

MOSFET N-Channel 150V 62A TO220

Supplier's Site
MOSFETs - 194316P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
194316P
MOSFETs 194316P
MOSFET N-Channel 150V 62A TO220

MOSFET N-Channel 150V 62A TO220

Supplier's Site
MOSFETs - 1684490 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684490
MOSFETs 1684490
MOSFET N-Channel 150V 62A TO220

MOSFET N-Channel 150V 62A TO220

Supplier's Site
Singapore, Singapore
N-Channel 62A 150V 0.04ohm MOSFET Transistor
278-IXTP62N15P
N-Channel 62A 150V 0.04ohm MOSFET Transistor 278-IXTP62N15P
Power Field-Effect Transistor, 62A I(D), 150V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP62N15P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 62A, 150V, 0.04ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 62A, 150V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP62N15P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 62A I(D), 150V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP62N15P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 62A, 150V, 0.04ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 62A, 150V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP62N15P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP62N15P 194316 194316P 278-IXTP62N15P
Product Name 100V - 1200V N-Channel Standard Power MOSFETs MOSFETs MOSFETs N-Channel 62A 150V 0.04ohm MOSFET Transistor
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 568-9628-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers