Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXTP24N65X2M

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP24N65X2M is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 24 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in an overmolded TO-220 case with an electrically isolated tab, weighing 2.5 g. The device features a maximum on-resistance of 145 mΩ at 25°C, avalanche capability, 2500 V~ electrical isolation, low gate charge, and low package inductance. It meets the AEC-Q200 standard and has a junction temperature range of -55°C to +150°C. The maximum lead temperature for soldering is 300°C for 10 seconds, with a mounting torque of 1.13 Nm (10 lb.in).

Datasheet Summary
Powered by GS/AI

The IXTP24N65X2M is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 24 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in an overmolded TO-220 case with an electrically isolated tab, weighing 2.5 g. The device features a maximum on-resistance of 145 mΩ at 25°C, avalanche capability, 2500 V~ electrical isolation, low gate charge, and low package inductance. It meets the AEC-Q200 standard and has a junction temperature range of -55°C to +150°C. The maximum lead temperature for soldering is 300°C for 10 seconds, with a mounting torque of 1.13 Nm (10 lb.in).

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXTP24N65X2M - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXTP24N65X2M
24 V Bidirectional 250 W Discrete TVS Diode IXTP24N65X2M
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP24N65X2M
MOSFET Transistor 278-IXTP24N65X2M
Power Field-Effect Transistor, Product overview: IXTP24N65X2M from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP24N65X2M can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP24N65X2M from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP24N65X2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Ixys Semiconductor - 71AH4582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Ixys Semiconductor
71AH4582
Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Ixys Semiconductor 71AH4582
MOSFET, N-CH, 650V, 24A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 24A, TO-220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP24N65X2M 278-IXTP24N65X2M 71AH4582
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFET Transistor Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Ixys Semiconductor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - BUK6607-55C,118 - Rochester Electronics
Specs
Polarity N-Channel
Package Type SOT404
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
 - 6ED003L06F2XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers