Littelfuse, Inc. 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTP180N10T

Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote
Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP180N10T is an N-channel enhancement mode MOSFET designed for high-current switching applications such as automotive systems, motor drives, and DC/DC converters. It is packaged in a TO-220 case with a maximum junction temperature of 175°C and weighs 3.0 g. The device has a drain-source voltage rating of 100 V, continuous drain current of 120 A, and on-resistance of 6.4 mΩ at 10 V gate voltage and 25 A drain current. It is avalanche rated with an energy rating of 750 mJ and features a fast intrinsic diode. The MOSFET meets RoHS standards and has low package inductance for easy driving and protection.

Datasheet Summary
Powered by GS/AI

The IXTP180N10T is an N-channel enhancement mode MOSFET designed for high-current switching applications such as automotive systems, motor drives, and DC/DC converters. It is packaged in a TO-220 case with a maximum junction temperature of 175°C and weighs 3.0 g. The device has a drain-source voltage rating of 100 V, continuous drain current of 120 A, and on-resistance of 6.4 mΩ at 10 V gate voltage and 25 A drain current. It is avalanche rated with an energy rating of 750 mJ and features a fast intrinsic diode. The MOSFET meets RoHS standards and has low package inductance for easy driving and protection.

Suppliers

Company
Product
Description
Supplier Links
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options - IXTP180N10T - Littelfuse, Inc.
Rosemont, IL, United States
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options
IXTP180N10T
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTP180N10T
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100V 180A TO-220 MOSFET Transistor
278-IXTP180N10T
N-Channel 100V 180A TO-220 MOSFET Transistor 278-IXTP180N10T
N-Channel MOSFET, 100V, 180A, TO-220 Product overview: IXTP180N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP180N10T can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 180A, TO-220 Product overview: IXTP180N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP180N10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 180A, To-220 Rohs Compliant Ixys Semiconductor - 71AH4581 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 180A, To-220 Rohs Compliant Ixys Semiconductor
71AH4581
Mosfet, N-Ch, 100V, 180A, To-220 Rohs Compliant Ixys Semiconductor 71AH4581
MOSFET, N-CH, 100V, 180A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 180A, TO-220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP180N10T 278-IXTP180N10T 71AH4581
Product Name 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options N-Channel 100V 180A TO-220 MOSFET Transistor Mosfet, N-Ch, 100V, 180A, To-220 Rohs Compliant Ixys Semiconductor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 - BUK7M22-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 37000 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0028 ohms
View Details
6 suppliers