Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTP120P065T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYS Semiconductor P-Channel MOSFET, part number 71AH4578, features a maximum drain-source voltage (V_DSS) of -65V and a continuous drain current (I_D) rating of -120A at a case temperature of 25°C. It is housed in a TO-220AB package and is RoHS compliant. The device is avalanche rated and offers a low on-resistance (R_DS(on)) of 10 mΩ, which contributes to its efficiency in power applications. The MOSFET is suitable for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications. It operates within a junction temperature range of -55°C to +150°C, making it versatile for various thermal environments. The product also supports a maximum power dissipation of 298W at 25°C.

Datasheet Summary
Powered by GS/AI

The IXYS Semiconductor P-Channel MOSFET, part number 71AH4578, features a maximum drain-source voltage (V_DSS) of -65V and a continuous drain current (I_D) rating of -120A at a case temperature of 25°C. It is housed in a TO-220AB package and is RoHS compliant. The device is avalanche rated and offers a low on-resistance (R_DS(on)) of 10 mΩ, which contributes to its efficiency in power applications. The MOSFET is suitable for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications. It operates within a junction temperature range of -55°C to +150°C, making it versatile for various thermal environments. The product also supports a maximum power dissipation of 298W at 25°C.

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTP120P065T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTP120P065T
-50V to -200V P-Channel Power MOSFETs IXTP120P065T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP120P065T
MOSFET Transistor 278-IXTP120P065T
Power Field-Effect Transistor, Product overview: IXTP120P065T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP120P065T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP120P065T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP120P065T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 65V, 120A, To-220Ab Rohs Compliant Ixys Semiconductor - 71AH4578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 65V, 120A, To-220Ab Rohs Compliant Ixys Semiconductor
71AH4578
Mosfet, P-Ch, 65V, 120A, To-220Ab Rohs Compliant Ixys Semiconductor 71AH4578
MOSFET, P-CH, 65V, 120A, TO-220AB ROHS COMPLIANT: YES

MOSFET, P-CH, 65V, 120A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP120P065T 278-IXTP120P065T 71AH4578
Product Name -50V to -200V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 65V, 120A, To-220Ab Rohs Compliant Ixys Semiconductor
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
40 V, N-channel Trench MOSFET - BUK6D23-40EH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
PMIC - PMIC - Gate Drivers - LM9061MX/NOPB - 131376-LM9061MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3; 8-SOIC
View Details