The IXTP08N100D2 is a depletion mode N-channel MOSFET in a TO-220AB package, designed for applications requiring normally-on operation such as audio amplifiers, start-up circuits, and protection circuits. It has a drain-source breakdown voltage of 1000 V, a continuous drain current of 800 mA, and a maximum on-state resistance of 21 Ω. The device operates with a gate-source voltage range of -2.0 V to -4.0 V for turn-off and dissipates up to 60 W at 25 °C. Its thermal resistance from junction to case is 2.08 °C/W. The molding epoxies meet UL 94 V-0 flammability classification. Operating and storage junction temperatures range from -55 °C to 150 °C.
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, Product overview: IXTP08N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP08N100D2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP08N100D2 | 278-IXTP08N100D2 |
| Product Name | 100V - 1700V N-Channel Depletion Mode Power MOSFETs | MOSFET Transistor |
| Polarity | N-Channel |