The IXTP05N100 is an N-channel enhancement mode MOSFET in a TO-220AB package, rated for 1000 V drain-source voltage and 750 mA continuous drain current at 25°C. It features an on-resistance of 17 Ω at 375 mA and 10 V gate_drive, with an avalanche energy rating of 100 mJ. The device is avalanche rated, has a gate-source voltage limit of ±30 V, and operates with a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is 3.1 °C/W. It meets Rugged Polysilicon Gate Cell structure and extended FBSOA requirements for high-voltage switching applications including switch-mode and resonant-mode power supplies, flyback inverters, and DC choppers.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Power Field-Effect Transistor, Product overview: IXTP05N100 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP05N100 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP05N100 | 278-IXTP05N100 |
| Product Name | 100V - 1500V N-Channel Standard Power MOSFETs | MOSFET Transistor |
| Polarity | N-Channel |