Littelfuse, Inc. 200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTN22N100L

Description
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTN22N100L is a 1000V N-channel enhancement mode MOSFET designed for linear operation with extended forward bias safe operating area (FBSOA). It is packaged in a miniBLOC case with aluminum nitride isolation, measuring 30 grams in weight. The device has a continuous drain current of 22A at 25°C, a maximum drain-source voltage of 1000V, and a drain-source on-resistance of 600mΩ at 25°C. It is avalanche rated, supports a junction temperature up to 150°C, and meets UL 94 V-0 flammability requirements. Thermal resistance from junction to case is 0.18°C/W and from case to sink is 0.05°C/W. Mounting torque is specified at 1.5 Nm (13 lb.in.).

Datasheet Summary
Powered by GS/AI

The IXTN22N100L is a 1000V N-channel enhancement mode MOSFET designed for linear operation with extended forward bias safe operating area (FBSOA). It is packaged in a miniBLOC case with aluminum nitride isolation, measuring 30 grams in weight. The device has a continuous drain current of 22A at 25°C, a maximum drain-source voltage of 1000V, and a drain-source on-resistance of 600mΩ at 25°C. It is avalanche rated, supports a junction temperature up to 150°C, and meets UL 94 V-0 flammability requirements. Thermal resistance from junction to case is 0.18°C/W and from case to sink is 0.05°C/W. Mounting torque is specified at 1.5 Nm (13 lb.in.).

Suppliers

Company
Product
Description
Supplier Links
200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs - IXTN22N100L - Littelfuse, Inc.
Rosemont, IL, United States
200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs
IXTN22N100L
200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTN22N100L
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
MOSFETs - 6867865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6867865
MOSFETs 6867865
MOSFET N-Channel 1KV 22A SOT227B

MOSFET N-Channel 1KV 22A SOT227B

Supplier's Site
MOSFETs - 1684610 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684610
MOSFETs 1684610
MOSFET N-Channel 1KV 22A SOT227B

MOSFET N-Channel 1KV 22A SOT227B

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTN22N100L 6867865
Product Name 200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia - 58T9005 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 160 milliamps
rDS(on) 4.5 ohms
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM5109BMA/NOP - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
View Details