The IXTK200N10L2 is an N-channel enhancement mode MOSFET designed for linear operation with extended forward bias safe operating area (FBSOA) qualification at 75°C. It is packaged in a TO-264 case with a weight of 10 g and features a drain-source voltage rating of 100 V, continuous drain current of 200 A, and a maximum on-resistance of 11 mΩ at 25°C. The device is avalanche rated and supports a peak drain pulse current of 500 A. Thermal resistance from junction to case is 0.12 °C/W. It meets the UL 94 V-0 flammability standard for its molding epoxies and is designed for applications including solid state circuit breakers, soft start controls, linear amplifiers, and current regulators.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
MOSFET, N-CH, 100V, 200A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:200A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTK200N10L2 | 03AH1566 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | Mosfet, N-Ch, 100V, 200A, To-264; Channel Type Littelfuse |
| Polarity | N-Channel |