The IXTK100N25P is an N-channel enhancement mode MOSFET designed for high-power switching applications with avalanche ruggedness. It is packaged in a TO-264 case, weighing 10 g, and rated for a drain-source voltage of 250 V and a continuous drain current of 100 A at 25°C. The maximum drain-source on-state resistance is 27 mΩ at 10 V gate-source voltage and 50 A drain current. It supports an unclamped inductive switching energy of 60 mJ and features a peak pulse drain current of 250 A. Thermal resistance from junction to case is 0.21°C/W. The device is rated for operating junction temperatures from -55°C to 150°C and includes avalanche protection with a gate-source voltage limit of ±20 V continuous and ±30 V transient. It is designed for low package inductance and easy mounting in high-power density applications.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 100A I(D), 250V, 0.027ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXTK100N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 250V, 0.027ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100A, 250V, 0.027ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK100N25P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTK100N25P | 278-IXTK100N25P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 100A 250V 0.027ohm MOSFET Transistor |
| Polarity | N-Channel |