The IXTH6N120 is an N-channel enhancement mode MOSFET designed for high-voltage switching applications, rated for 1200 V drain-source voltage and 6 A continuous drain current. It comes in a TO-247 AD package, weighing 6 g, with a maximum junction temperature of 150 °C and a thermal resistance from junction to case of 0.42 K/W. The device features an avalanche-rated design, low on-resistance of 2.6 Ω at 25 °C, and is suitable for unclamped inductive switching. The package offers low inductance and complies with international standard packaging. The part meets the AEC-Q200 qualification standard and is RoHS compliant.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Power Field-Effect Transistor, Product overview: IXTH6N120 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH6N120 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 1.2KV, 6A, TO-247 AD; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH6N120 | 278-IXTH6N120 | 03AH1525 |
| Product Name | 100V - 1500V N-Channel Standard Power MOSFETs | MOSFET Transistor | Mosfet, N-Ch, 1.2Kv, 6A, To-247 Ad; Channel Type Littelfuse |
| Polarity | N-Channel |