The TPS1120DR is a dual p-channel enhancement-mode MOSFET in an 8-pin SOIC package, designed for 3-V or 5-V power distribution in battery-powered systems. It features a maximum gate-to-source threshold voltage of -1.5 V and a static drain-to-source on-state resistance of 180 mΩ at -10 V gate bias and -1.5 A drain current. The device includes built-in 2-kV ESD protection per MIL-STD-883C, Method 3015, and operates over a junction temperature range of -40°C to 150°C. Continuous drain current is rated at -1 A per device at 150°C junction temperature, with a maximum total power dissipation of 840 mW at 25°C ambient, derating at 6.71 mW/°C. The package is available taped and reeled, with thermal performance based on FR4 board mounting without special heat sinking.
Dual P-channel Enhancemenent-Mode MOSFET 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 055398-TPS1120DR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: TPS1120
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 840mW
Drain-Source Breakdown Voltage: 15V
Continuous Drain Current at 25°C: 1.17A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.45nC @ 10V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): TPS1120D;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mosfet Array 2 P-Channel (Dual) 15V 1.17A 840mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 15V 1.17A 840mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 15V 1.17A 840mW Surface Mount 8-SOIC
Dual P-channel Enhancemenent-Mode MOSFET 8-SOIC Product overview: TPS1120DR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPS1120DR can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 15V 1.17A 8-SOIC
MOSFET 2P-CH 15V 1.17A 8SOIC
MOSFET 2P-CH 15V 1.17A 8-SOIC
MOSFET Dual P-Ch Enh-Mode MOSFET
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS1120DR | 055398-TPS1120DR | 296-1352-1-ND | 289-TPS1120DR | TPS1120DR | TPS1120DR | 815-TPS1120DR | TPS1120DR |
| Product Name | TPS1120 Dual P-channel Enhancemenent-Mode MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1120DR | FET, MOSFET Arrays | P-Channel Dual SOIC MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2P-CH 15V 1.17A 8-SOIC | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| V(BR)DSS | 15 volts | 15 volts | 15 volts | |||||
| PD | 840 milliwatts | 840 milliwatts | 840 milliwatts | |||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package Type | SOT3; 8-SOIC | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |