Littelfuse, Inc. Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTH270N04T4 IXTH270N04T4

Description
These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages
Datasheet
Description
These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTH270N04T4 - IXTH270N04T4 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTH270N04T4
IXTH270N04T4
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTH270N04T4 IXTH270N04T4
These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages

These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTH270N04T4
Product Name Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTH270N04T4
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube
View Details
3 suppliers
MOSFETs - 1827039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details