The IXTH12N100L is an N-channel enhancement mode MOSFET designed for linear operation with an extended forward-bias safe operating area (FBSOA). It is packaged in a TO-247 case with dimensions of 21.46 mm length, 16.26 mm width, and 5.72 mm lead spacing. The device has a drain-source breakdown voltage of 1000 V, a continuous drain current of 12 A at 25°C, and a drain-source on-resistance of 1.3 Ω at V GS = 20 V. It is avalanche rated, with an avalanche energy rating of 1.5 J at 25°C and a maximum power dissipation of 400 W. The thermal resistance from junction to case is 0.31 °C/W, and the maximum junction temperature is 150°C. The molding epoxy meets UL 94 V-0 flammability standards. The part is rated for operation from -55°C to 150°C and is suitable for applications such as programmable loads, current regulators, and DC choppers.
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
| Littelfuse, Inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH12N100L | 6867840 |
| Product Name | 200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs | MOSFETs |
| Polarity | N-Channel | N-Channel |