The IXTH11P50 is a P-channel enhancement mode MOSFET rated for 500 V drain-source voltage and 11 A continuous drain current, designed for high-power switching applications. It is available in TO-247 and TO-268 packages, weighing 6 g and 4 g respectively. The device features a maximum on-resistance of 750 mΩ at 25°C and is avalanche-rated with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 0.21 °C/W for the TO-247 package. It complies with international standard packages and employs a rugged polysilicon gate cell structure with low package inductance.
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages
IXTH11P50: 500V P-Channel MOSFET Power Transistor Product overview: IXTH11P50 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH11P50 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH11P50 | 278-IXTH11P50 |
| Product Name | -100V to -600V P-Channel Power MOSFETs | P-Channel 500V MOSFET Transistor |
| Polarity | P-Channel |