The IXTH02N450HV is an N-channel enhancement mode MOSFET designed for high-voltage applications up to 4500 V, with a continuous drain current of 200 mA at 25°C and a drain-source on-state resistance of 625 Ω. It is packaged in a TO-247HV case, weighing 6 g, and offers high power density and easy mounting. The device operates with a junction temperature range of -55°C to 150°C and has a thermal resistance from junction to case of 1.1 °C/W. It is suited for high-voltage power supplies, capacitor discharge, pulse circuits, and laser and X-ray generation systems.
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
MOSFET, N-CH, 4.5KV, 0.2A, TO-247HV; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:6.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH02N450HV | 03AH1444 |
| Product Name | 2500V - 4700V N-Channel Standard Power MOSFETs | Mosfet, N-Ch, 4.5Kv, 0.2A, To-247Hv; Channel Type Littelfuse |
| Polarity | N-Channel |