Littelfuse, Inc. 2500V - 4700V N-Channel Standard Power MOSFETs IXTF1R4N450

Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500V - 4700V N-Channel Standard Power MOSFETs - IXTF1R4N450 - Littelfuse, Inc.
Rosemont, IL, United States
2500V - 4700V N-Channel Standard Power MOSFETs
IXTF1R4N450
2500V - 4700V N-Channel Standard Power MOSFETs IXTF1R4N450
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTF1R4N450
Product Name 2500V - 4700V N-Channel Standard Power MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Transistor Grade / Operating Range Military
View Details