Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTA44P15T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA44P15T is a P-channel enhancement mode MOSFET rated for -150 V drain-source voltage and -44 A continuous drain current, housed in a TO-263 AA package. It features a maximum on-state resistance of 65 mΩ at 25°C with -10 V gate drive, an avalanche energy rating of 1 J, and a thermal resistance from junction to case of 0.42 °C/W. The device is avalanche rated, includes a fast intrinsic diode, and meets international standard package dimensions. It supports extended forward bias safe operating area and is suitable for high-side switching, DC choppers, and battery charger applications. The operating junction temperature range is -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The IXTA44P15T is a P-channel enhancement mode MOSFET rated for -150 V drain-source voltage and -44 A continuous drain current, housed in a TO-263 AA package. It features a maximum on-state resistance of 65 mΩ at 25°C with -10 V gate drive, an avalanche energy rating of 1 J, and a thermal resistance from junction to case of 0.42 °C/W. The device is avalanche rated, includes a fast intrinsic diode, and meets international standard package dimensions. It supports extended forward bias safe operating area and is suitable for high-side switching, DC choppers, and battery charger applications. The operating junction temperature range is -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTA44P15T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTA44P15T
-50V to -200V P-Channel Power MOSFETs IXTA44P15T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
P-Channel 150V 44A MOSFET Transistor
278-IXTA44P15T
P-Channel 150V 44A MOSFET Transistor 278-IXTA44P15T
P-Channel MOSFET, 150V, 44A, TO-247 Product overview: IXTA44P15T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 150V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA44P15T can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 150V, 44A, TO-247 Product overview: IXTA44P15T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 150V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA44P15T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA44P15T 278-IXTA44P15T
Product Name -50V to -200V P-Channel Power MOSFETs P-Channel 150V 44A MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 98-0193 - 858716-98-0193 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers