Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTA32P20T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA32P20T is a P-channel enhancement mode MOSFET rated for -200 V drain-source voltage and -32 A continuous drain current, housed in a TO-263 package. It features a maximum on-state resistance of 130 mΩ at 25°C, avalanche capability, and a fast intrinsic body diode. The device supports gate-source voltage up to ±15 V continuous and ±25 V transient, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 0.42°C/W. It meets international standard package dimensions and is avalanche rated with extended forward bias safe operating area. The part is designed for high-side switching, DC choppers, and battery charger applications.

Datasheet Summary
Powered by GS/AI

The IXTA32P20T is a P-channel enhancement mode MOSFET rated for -200 V drain-source voltage and -32 A continuous drain current, housed in a TO-263 package. It features a maximum on-state resistance of 130 mΩ at 25°C, avalanche capability, and a fast intrinsic body diode. The device supports gate-source voltage up to ±15 V continuous and ±25 V transient, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 0.42°C/W. It meets international standard package dimensions and is avalanche rated with extended forward bias safe operating area. The part is designed for high-side switching, DC choppers, and battery charger applications.

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTA32P20T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTA32P20T
-50V to -200V P-Channel Power MOSFETs IXTA32P20T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTA32P20T
MOSFET Transistor 278-IXTA32P20T
Power Field-Effect Transistor, Product overview: IXTA32P20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA32P20T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTA32P20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA32P20T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse - 03AH1365 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse
03AH1365
Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse 03AH1365
MOSFET, P-CH, 200V, 32A, 150DEG C, 300W; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 32A, 150DEG C, 300W; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 32A, 200V, 300W, To-263-3 Rohs Compliant Littelfuse - 29AK0462 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 32A, 200V, 300W, To-263-3 Rohs Compliant Littelfuse
29AK0462
Mosfet, 32A, 200V, 300W, To-263-3 Rohs Compliant Littelfuse 29AK0462
MOSFET, 32A, 200V, 300W, TO-263-3 ROHS COMPLIANT: YES

MOSFET, 32A, 200V, 300W, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA32P20T 278-IXTA32P20T 03AH1365 29AK0462
Product Name -50V to -200V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse Mosfet, 32A, 200V, 300W, To-263-3 Rohs Compliant Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Dual N-channel 60 V, 9.3 mOhm standard level MOSFET - BUK7K12-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 40000 milliamps
View Details
7 suppliers
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
9 suppliers