The IXTA1N120P is an N-channel enhancement mode Power MOSFET rated for 1200 V drain-source voltage and 1.0 A continuous drain current, packaged in a TO-263 case. It features avalanche capability, low gate charge, low package inductance, and an internal fast intrinsic rectifier. The maximum on-state resistance is 20.0 Ω at 25°C, with a power dissipation of 63 W and a junction temperature range of -55°C to 150°C. The device is suitable for DC-DC converters, switch-mode and resonant-mode power supplies, AC and DC motor drives, and high-voltage pulse applications. The thermal resistance from junction to case is 2.0 °C/W.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 1A I(D), 1200V, 20ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXTA1N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 1200V, 20ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 1200V, 20ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA1N120P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA1N120P | 278-IXTA1N120P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 1A 1200V 20ohm MOSFET Transistor |
| Polarity | N-Channel |