Nexperia B.V. 50 V, 160 mA dual P-channel Trench MOSFET BSS84AKS,115

Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual P-channel enhancement mode Field-Effect Transistor (FET) in a SOT363 (SC-88) package using Trench MOSFET technology, rated for a drain-source voltage of -50 V and a continuous drain current of -160 mA per transistor at 25°C. The device has a typical on-state resistance of 4.5 Ω at -10 V gate-source voltage and -100 mA drain current, ESD protection up to 1 kV HBM, and is AEC-Q101 qualified. Maximum total power dissipation is 445 mW for the device at 25°C, with a junction temperature range of -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

Dual P-channel enhancement mode Field-Effect Transistor (FET) in a SOT363 (SC-88) package using Trench MOSFET technology, rated for a drain-source voltage of -50 V and a continuous drain current of -160 mA per transistor at 25°C. The device has a typical on-state resistance of 4.5 Ω at -10 V gate-source voltage and -100 mA drain current, ESD protection up to 1 kV HBM, and is AEC-Q101 qualified. Maximum total power dissipation is 445 mW for the device at 25°C, with a junction temperature range of -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 160 mA dual P-channel Trench MOSFET - BSS84AKS,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 160 mA dual P-channel Trench MOSFET
BSS84AKS,115
50 V, 160 mA dual P-channel Trench MOSFET BSS84AKS,115
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

Dual P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 1 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
P-Channel 50V 160mA TSSOP MOSFET Transistor
289-BSS84AKS,115
P-Channel 50V 160mA TSSOP MOSFET Transistor 289-BSS84AKS,115
P-Channel JFET, 50V, 160mA, 6-Pin TSSOP Product overview: BSS84AKS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 160mA, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 160mA, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS84AKS,115 can be used for catalog matching and distributor lookup.

P-Channel JFET, 50V, 160mA, 6-Pin TSSOP Product overview: BSS84AKS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 160mA, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 160mA, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS84AKS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-6480-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-6480-1-ND
FET, MOSFET Arrays 1727-6480-1-ND
Mosfet Array 2 P-Channel (Dual) 50V 160mA 445mW Surface Mount 6-TSSOP

Mosfet Array 2 P-Channel (Dual) 50V 160mA 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-6480-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-6480-2-ND
FET, MOSFET Arrays 1727-6480-2-ND
Mosfet Array 2 P-Channel (Dual) 50V 160mA 445mW Surface Mount 6-TSSOP

Mosfet Array 2 P-Channel (Dual) 50V 160mA 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-6480-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-6480-6-ND
FET, MOSFET Arrays 1727-6480-6-ND
Mosfet Array 2 P-Channel (Dual) 50V 160mA 445mW Surface Mount 6-TSSOP

Mosfet Array 2 P-Channel (Dual) 50V 160mA 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKS,115 - 1024538-BSS84AKS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKS,115
1024538-BSS84AKS,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKS,115 1024538-BSS84AKS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024538-BSS84AKS,115 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 445mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 160mA Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.35nC @ 5V Max Input Capacitance: 36pF @ 25V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024538-BSS84AKS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 445mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 160mA
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.35nC @ 5V
Max Input Capacitance: 36pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84AKS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84AKS,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84AKS,115
MOSFET 2P-CH 50V 0.16A 6TSSOP

MOSFET 2P-CH 50V 0.16A 6TSSOP

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS84AKS,115
Triode/MOS Tube/Transistor >> MOSFETs BSS84AKS,115
50V 160mA 7.5Ω@10V,100mA 445mW 2.1V@250uA 2 P-Channel SC-70-6(SOT-363) MOSFETs ROHS

50V 160mA 7.5Ω@10V,100mA 445mW 2.1V@250uA 2 P-Channel SC-70-6(SOT-363) MOSFETs ROHS

Supplier's Site Datasheet
FET, MOSFET Arrays - BSS84AKS,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSS84AKS,115
FET, MOSFET Arrays BSS84AKS,115
MOSFET 2P-CH 50V 0.16A 6TSSOP

MOSFET 2P-CH 50V 0.16A 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS84AKS,115 289-BSS84AKS,115 1727-6480-1-ND 1024538-BSS84AKS,115 BSS84AKS,115 BSS84AKS,115 BSS84AKS,115
Product Name 50 V, 160 mA dual P-channel Trench MOSFET P-Channel 50V 160mA TSSOP MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKS,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP Automotive 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
NPN general purpose transistor - BC850BW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
8 suppliers
 - BC847QAPN/S500Z - Rochester Electronics
Nexperia B.V.
Specs
Polarity NPN; PNP
Package Type DFN1010B-6 (SOT1216)
Packing Method Tape Reel; Tape & Reel
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers