Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTA120P065T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA120P065T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications. It is packaged in a TO-263 AA case with dimensions of 9.65 mm by 8.64 mm and weighs 2.5 g. The device has a drain-source breakdown voltage of -65 V, a continuous drain current of -120 A at 25°C, and a maximum ON-resistance of 10 mΩ at -10 V gate drive. It is avalanche rated, features a fast intrinsic diode, and has a pulsed drain current capability of -360 A. The thermal resistance from junction to case is 0.42 °C/W. The part meets international standard package requirements and is rated for junction temperatures from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The IXTA120P065T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications. It is packaged in a TO-263 AA case with dimensions of 9.65 mm by 8.64 mm and weighs 2.5 g. The device has a drain-source breakdown voltage of -65 V, a continuous drain current of -120 A at 25°C, and a maximum ON-resistance of 10 mΩ at -10 V gate drive. It is avalanche rated, features a fast intrinsic diode, and has a pulsed drain current capability of -360 A. The thermal resistance from junction to case is 0.42 °C/W. The part meets international standard package requirements and is rated for junction temperatures from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTA120P065T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTA120P065T
-50V to -200V P-Channel Power MOSFETs IXTA120P065T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTA120P065T
MOSFET Transistor 278-IXTA120P065T
Power Field-Effect Transistor, Product overview: IXTA120P065T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA120P065T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTA120P065T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA120P065T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 65V, 120A, 150Deg C, 298W; Channel Type Littelfuse - 03AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 65V, 120A, 150Deg C, 298W; Channel Type Littelfuse
03AH1286
Mosfet, P-Ch, 65V, 120A, 150Deg C, 298W; Channel Type Littelfuse 03AH1286
MOSFET, P-CH, 65V, 120A, 150DEG C, 298W; Channel Type:P Channel; Drain Source Voltage Vds:65V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 65V, 120A, 150DEG C, 298W; Channel Type:P Channel; Drain Source Voltage Vds:65V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 120A, 65V, 298W, To-263Aa Rohs Compliant Littelfuse - 29AK0456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 120A, 65V, 298W, To-263Aa Rohs Compliant Littelfuse
29AK0456
Mosfet, 120A, 65V, 298W, To-263Aa Rohs Compliant Littelfuse 29AK0456
MOSFET, 120A, 65V, 298W, TO-263AA ROHS COMPLIANT: YES

MOSFET, 120A, 65V, 298W, TO-263AA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA120P065T 278-IXTA120P065T 03AH1286 29AK0456
Product Name -50V to -200V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 65V, 120A, 150Deg C, 298W; Channel Type Littelfuse Mosfet, 120A, 65V, 298W, To-263Aa Rohs Compliant Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5111-2MYX/NOPB - 1054840-LM5111-2MYX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-PowerPad
View Details
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
MOSFETs - 154958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
55V 90A DPAK MOSFET Transistor - 278-BUK6207-55C,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 158000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers