The IXGX72N60A3H1 is a 600 V, 72 A punch-through IGBT with an anti-parallel ultrafast diode in a PLUS247 package, designed for switching applications up to 5 kHz in power inverters, motor drives, UPS, and PFC circuits. It features a maximum collector-emitter voltage of 600 V, a continuous collector current of 72 A at 110°C, and a saturation voltage of 1.35 V at 60 A and 15 V gate drive. The device has a thermal resistance from junction to case of 0.15 °C/W and a maximum junction temperature of 150°C. It meets RoHS standards and is qualified for industrial use with square RBSOA and low gate drive requirements. The PLUS247 package has dimensions of 20.80 to 21.34 mm in length and 15.75 to 16.13 mm in width.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX72N60A3H1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGX72N60A3H1 |
| VCES | 600 volts |