The IXGX55N120A3H1 is a 1200V punch-through IGBT with an integrated ultrafast diode, packaged in a PLUS247TM case, weighing 6 g. It has a continuous collector current rating of 55 A at 110°C and a peak collector current of 400 A for 1 ms. The collector-emitter saturation voltage is 2.3 V maximum at 55 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.27 °C/W. It is designed for applications such as power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, lamp ballasts, and inrush current protection, with operation suited for switching frequencies up to 3 kHz.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX55N120A3H1 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1200 volts |