The IXGX32N170H1 is a 1700 V, 75 A NPT IGBT with an integrated freewheeling diode, designed for high-voltage switching applications such as AC motor control, DC choppers, and uninterruptible power supplies. It is packaged in a PLUS247 case, weighs 6 g, and is rated for junction temperatures from -55 °C to 150 °C. The device features a low on-state voltage of 3.3 V (typical) at 32 A and 25 °C, a clamped inductive switching time of 10 µs, and thermal resistance of 0.35 K/W from junction to case. Molding epoxies meet UL 94 V-0 flammability classification. Switching performance is characterized at 15 V gate drive and 0.8 • V_CE(sat) clamping voltage.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure Molding epoxies meet UL 94V-0 flammability classification
Trans IGBT Chip N-CH 1700V 75A 350W 3-Pin(3+Tab) PLUS 247 Product overview: IXGX32N170H1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 75A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1700V, 75A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGX32N170H1 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX32N170H1 | 279-IXGX32N170H1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - NPT - Series: High Voltage - IXGX32N170H1 | 1700V 75A 350W IGBT Transistor |
| VCES | 1700 volts | |
| VCE(on) | 3.3 volts | |
| IC(max) | 75 amps | |
| Package Type | TO-247; TO-247 PLUS |