The IXGX320N60A3 is a 600V punch-through IGBT in a PLUS247 package, designed for low-conduction-loss applications up to 5kHz in motor drives, UPS, PFC circuits, and SMPS. It has a continuous collector current rating of 210A at 110°C and a peak pulse current of 700A. The device features a maximum collector-emitter saturation voltage of 1.30V at 100A and 15V gate drive, with a thermal resistance from junction to case of 0.125°C/W. It meets AEC-Q200 qualification and is rated for junction temperatures from -55°C to 150°C. The package weight is 6g and the case is compliant with RoHS standards.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX320N60A3 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGX320N60A3 |
| VCES | 600 volts |