The IXGT6N170AHV is a 1700 V NPT IGBT in a TO-268 package, designed for high-voltage switching applications such as power inverters, UPS, motor drives, and PFC circuits. It has a continuous collector current rating of 6 A at 25 ⁰C and 3 A at 110 ⁰C, with a collector-emitter saturation voltage of 7.0 V at 25 ⁰C and 5.4 V at 125 ⁰C. The device supports a maximum junction temperature of 150 ⁰C and has a thermal resistance of 1.65 ⁰C/W. It meets UL 94 V-0 flammability requirements and is rated for -55 ⁰C to 150 ⁰C operating and storage temperatures. The TO-268 package has a weight of 4 g.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Insulated Gate Bipolar Transistor, Product overview: IXGT6N170AHV from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT6N170AHV can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT6N170AHV | 279-IXGT6N170AHV |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | IGBT Transistor |
| VCES | 1700 volts |