The IXGT6N170A is a 1700 V NPT IGBT in a TO-268 package, rated for a continuous collector current of 6 A at 25°C and 3 A at 110°C, with a maximum junction temperature of 150°C. It has a typical gate-emitter saturation voltage of 5.0 V, a collector-emitter saturation voltage of 7.0 V at 6 A and 125°C, and a thermal resistance from junction to case of 1.65 °C/W. The device supports clamped inductive switching with a short-circuit withstand time of 10 μs. It meets UL 94 V-0 flammability standards and is designed for high-voltage applications such as power inverters, UPS, motor drives, SMPS, PFC circuits, and welding machines.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Insulated Gate Bipolar Transistor, 6A I(C), 1700V V(BR)CES, N-Channel, TO-268AA, TO-268, 3 PIN Product overview: IXGT6N170A from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT6N170A can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT6N170A | 279-IXGT6N170A |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | N-Channel 6A 1700V IGBT Transistor |
| VCES | 1700 volts |