Littelfuse, Inc. 1600V - 1700V NPT (Non-Punch Through) IGBTs IXGT6N170

Description
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Request a Quote
Description
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGT6N170 is a 1700 V NPT IGBT in a TO-268 package, designed for high-voltage switching applications such as capacitor discharge, UPS, motor drives, and switched-mode power supplies. It has a continuous collector current of 6 A at 90 °C and a peak pulse current of 24 A for 1 ms. The collector-emitter saturation voltage is 3.0 V to 4.0 V at 6 A and 15 V gate drive. Thermal resistance from junction to case is 1.65 °C/W. The device operates with a junction temperature range of -55 °C to 150 °C and meets international standard package specifications. Switching performance includes a turn-on delay of 40 ns and a fall time of 290 ns at 6 A and 15 V gate drive.

Datasheet Summary
Powered by GS/AI

The IXGT6N170 is a 1700 V NPT IGBT in a TO-268 package, designed for high-voltage switching applications such as capacitor discharge, UPS, motor drives, and switched-mode power supplies. It has a continuous collector current of 6 A at 90 °C and a peak pulse current of 24 A for 1 ms. The collector-emitter saturation voltage is 3.0 V to 4.0 V at 6 A and 15 V gate drive. Thermal resistance from junction to case is 1.65 °C/W. The device operates with a junction temperature range of -55 °C to 150 °C and meets international standard package specifications. Switching performance includes a turn-on delay of 40 ns and a fall time of 290 ns at 6 A and 15 V gate drive.

Suppliers

Company
Product
Description
Supplier Links
1600V - 1700V NPT (Non-Punch Through) IGBTs - IXGT6N170 - Littelfuse, Inc.
Rosemont, IL, United States
1600V - 1700V NPT (Non-Punch Through) IGBTs
IXGT6N170
1600V - 1700V NPT (Non-Punch Through) IGBTs IXGT6N170
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification

This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 12A 1700V IGBT Transistor
279-IXGT6N170
N-Channel 12A 1700V IGBT Transistor 279-IXGT6N170
Insulated Gate Bipolar Transistor, 12A I(C), 1700V V(BR)CES, N-Channel, TO-268, PLASTIC PACKAGE-3 Product overview: IXGT6N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 12A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT6N170 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 12A I(C), 1700V V(BR)CES, N-Channel, TO-268, PLASTIC PACKAGE-3 Product overview: IXGT6N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 12A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT6N170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Igbt, 1.7Kv, 12A, To-268 Rohs Compliant Littelfuse - 29AK0450 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 1.7Kv, 12A, To-268 Rohs Compliant Littelfuse
29AK0450
Transistor, Igbt, 1.7Kv, 12A, To-268 Rohs Compliant Littelfuse 29AK0450
TRANSISTOR, IGBT, 1.7KV, 12A, TO-268 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 1.7KV, 12A, TO-268 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGT6N170 279-IXGT6N170 29AK0450
Product Name 1600V - 1700V NPT (Non-Punch Through) IGBTs N-Channel 12A 1700V IGBT Transistor Transistor, Igbt, 1.7Kv, 12A, To-268 Rohs Compliant Littelfuse
VCES 1700 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DD500S65K3NOSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type A-IHV13-4361
Packing Method Tray
View Details
IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO274-3-903
Features IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
View Details
IGBT Module - 121760766 - Radwell International
Fuji Electric Corp. of America
View Details