The IXGT40N120A2 is a 1200 V, 40 A continuous current IGBT in a TO-268 surface-mount package, designed for AC motor control, DC servo drives, and switch-mode power supplies. It features a maximum collector-emitter saturation voltage of 2.0 V at 40 A and 110 °C, with a thermal resistance from junction to case of 0.35 K/W. The device supports a peak collector current of 160 A for pulses under 300 μs and has a gate-emitter voltage rating of ±20 V continuous, ±30 V transient. It operates from -55 °C to 150 °C junction temperature and meets international standard package dimensions. The part is qualified under AEC-Q200 and RoHS standards.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT40N120A2 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1200 volts |