The IXGT32N170A is a 1700 V NPT IGBT in a TO-268 package, rated for 32 A continuous collector current at 25 °C and 21 A at 90 °C. It has a collector-emitter saturation voltage of 5.0 V at 25 °C and 4.8 V at 125 °C, with a gate-emitter voltage rating of ±20 V continuous and ±30 V transient. The maximum junction temperature is 150 °C, and the thermal resistance from junction to case is 0.35 K/W. It supports a 10 µs short-circuit withstand rating at 1200 V, with turn-on delay of 46 ns and fall time of 50 ns at 25 °C. The device meets UL 94 V-0 flammability requirements and is housed in a JEDEC TO-268 package designed for surface mounting with a single screw. Applications include AC motor control, DC choppers, and UPS systems.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT32N170A |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs |
| VCES | 1700 volts |