The IXGT32N120A3 is a 1200V punch-through IGBT in a TO-268 package, designed for switching applications up to 3 kHz such as power inverters, motor drives, and PFC circuits. It has a continuous collector current rating of 32 A at 110°C and a collector-emitter saturation voltage of 2.35 V at 32 A and 15 V gate-emitter voltage. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 0.42 °C/W. The TO-268 package weighs 4.0 g and features three terminals: gate, collector, and emitter.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT32N120A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1200 volts |