The IXGT2N250 is a 2500 V IGBT in a TO-268 package designed for switched-mode and resonant-mode power supplies, uninterruptible power supplies, and capacitor discharge circuits. It has a continuous collector current rating of 2.0 A at 110°C and a peak collector current of 13.5 A for 1 ms. The device features a low gate drive requirement, optimized switching and conduction losses, and a maximum junction temperature of 150°C. Thermal resistance from junction to case is 3.9 °C/W. The IGBT meets international standard package specifications and is rated for a collector-emitter voltage of 2500 V with a saturation voltage of 3.1 V at 125°C and 2 A collector current.
NPT IGBTs feature square RBSOA and 10 us short circuit withstand capability. They have positive temp coefficient of Vce(sat), ideal for paralleling. They are preferred for motor drive applications. These IGBTs enable the use of a single device in systems whose circuits previously used multiple, cascaded, lowervoltage switches. Such device consolidation reduces the number of power devices, while also improving cost and efficiency by eliminating complex drive and voltage balancing components. In systems whose circuits previously utilized high voltage SCRs, the use of these VHV IGBTs provides the designer with a true switch for easy implementation of signal modulation schemes, thus improving efficiency, simplifying wave shaping, and enabling load disconnection for improved system safety. Traditional high voltage EMRs and discharge relays can also be replaced, reducing system complexity and improving overall reliability. High blocking voltages High peak current capability High power density Low saturation voltage International standard and proprietary ISOPLUSTM packages
Insulated Gate Bipolar Transistor, 5.5A I(C), 2500V V(BR)CES, N-Channel, TO-268AA, TO-268, 3 PIN Product overview: IXGT2N250 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 2500V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 5.5A, 2500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT2N250 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT2N250 | 1294-IXGT2N250-CHP | 279-IXGT2N250 |
| Product Name | 2500V - 4000V NPT (Non-Punch Through) IGBTs | Single IGBTs | N-Channel 5.5A 2500V IGBT Transistor |
| VCES | 2500 volts | ||
| VCE(on) | 3.1 volts | ||
| IC(max) | 5.5 amps | ||
| Package Type | TO-268S | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA |