The IXGT24N170AH1 is a 1700 V, 24 A continuous current IGBT with an anti-parallel ultra-fast diode, designed for high-voltage switching applications such as motor drives, UPS, and PFC circuits. It is packaged in a TO-268 case, weighing 4 g, with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 0.9 °C/W. The collector-emitter saturation voltage is 4.5 V to 6.0 V at 16 A and 15 V gate-emitter voltage, decreasing to 4.8 V at 125°C. Switching times are 36 ns turn-on delay and 96 ns fall time under inductive load conditions. The device has a rated short-circuit withstand time of 10 μs and is optimized for low conduction and switching losses with a low gate drive requirement.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure Molding epoxies meet UL 94V-0 flammability classification
Trans IGBT Chip N-CH 1700V 24A 250W 3-Pin(2+Tab) TO-268 Product overview: IXGT24N170AH1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 24A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1700V, 24A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT24N170AH1 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT24N170AH1 | 279-IXGT24N170AH1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - NPT - Series: High Voltage - IXGT24N170AH1 | 1700V 24A 250W IGBT Transistor |
| VCES | 1700 volts | |
| VCE(on) | 6 volts | |
| IC(max) | 24 amps | |
| Package Type | TO-268S |