The IXGT20N100 is a 1000 V, 40 A IGBT in a TO-268 package, designed for AC motor speed control, DC servo drives, choppers, and UPS applications. It features a VCE(sat) of 3.0 V at IC = 20 A, a switching time (tfi) of 280 ns, and a power dissipation of 150 W at 25°C. The device supports surface mounting, has an isolated mounting screw hole, and is qualified for operation from -55°C to 150°C. It complies with JEDEC TO-268 standards and is suitable for high-power-density designs. The TO-268 package dimensions are 13.80-14.00 mm in lead spacing and 15.85-16.05 mm in body width. Thermal resistance from junction to case is 0.83 K/W. The part meets RoHS standards and is rated for 300°C lead soldering temperature for 10 seconds.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT20N100 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1000 volts |