The IXGT16N170AH1 is a 1700 V NPT IGBT with an integrated anti-parallel sonic diode, housed in a TO-268 package, designed for high-voltage switching applications such as AC motor drives, UPS, and resonant-mode power supplies. It has a continuous collector current rating of 11 A at 90 °C and a pulsed collector current of 40 A. The device features a gate-emitter voltage range of ±20 V continuous and ±30 V transient, with a collector-emitter saturation voltage of 5.0 V maximum at 25 °C and 4.5 V at 125 °C. Thermal resistance junction-to-case is 0.65 °C/W, and it meets UL 94 V-0 flammability standards. The TO-268 package weighs 4 g and supports a maximum junction temperature of 150 °C. Short-circuit withstand time is 10 μs at 1200 V and 125 °C junction temperature.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT16N170AH1 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs |
| VCES | 1700 volts |