The IXGT16N170 is a 1700 V NPT IGBT in a TO-268 (D3-Pak) package, designed for high-voltage switching applications such as AC motor speed control, DC choppers, and uninterruptible power supplies. It has a continuous collector current rating of 16 A at 90°C and a peak pulsed current of 80 A for 1 ms. The gate-emitter voltage is rated at ±20 V continuous and ±30 V transient. The collector-emitter saturation voltage is 3.5 V at 16 A and 25°C. Thermal resistance from junction to case is 0.65 °C/W. The device meets UL 94 V-0 flammability standards and features a MOS gate drive for simplified control. It operates within a junction temperature range of -55 °C to 150 °C and includes an isolated mounting screw hole for easy installation.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT16N170 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs |
| VCES | 1700 volts |