The IXGT10N170 is a 1700 V, 10 A NPT IGBT in a TO-268 package, designed for high-voltage switching applications such as AC motor speed control, DC servo drives, UPS, and capacitor discharge circuits. It features a MOS gate turn-on for drive simplicity, a rugged NPT structure, and molding epoxies meeting UL 94 V-0 flammability classification. The device has a collector-emitter saturation voltage of 2.7 to 4.0 V at 10 A and 25°C, a maximum continuous collector current of 10 A at 90°C, and a power dissipation of 110 W at 25°C. Thermal resistance junction-to-case is 1.1 °C/W. Operating and storage junction temperatures range from -55 °C to 150 °C. The TO-268 package weighs 4 g and supports isolated mounting with one screw.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT10N170 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs |
| VCES | 1700 volts |