The IXGR72N60A3 is a 600 V, 52 A punch-through IGBT in an ISOPLUS247 package, designed for switching applications up to 5 kHz in power inverters, motor drives, UPS, and PFC circuits. It features an electrically isolated mounting tab with 2500 V isolation, a maximum junction temperature of 150°C, and a thermal resistance from junction to case of 0.62 °C/W. The device has a maximum collector-emitter saturation voltage of 1.45 V at 60 A and 15 V gate-emitter voltage, and a square reverse-bias safe operating area. It meets RoHS standards and is built on a direct-copper-bond substrate with low gate drive requirements.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGR72N60A3 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGR72N60A3 |
| VCES | 600 volts |