The IXGR32N170H1 is a 1700 V NPT IGBT with an integrated fast recovery diode, designed for high-voltage switching applications such as AC motor control, DC choppers, and uninterruptible power supplies. It is packaged in an ISOPLUS-247 case with an electrically isolated tab and weighs 5 g. The device has a continuous collector current rating of 38 A at 25°C and 20 A at 90°C, with a maximum collector-emitter voltage of 1700 V and a saturated collector-emitter voltage of 2.6 V to 3.5 V. It supports a short-circuit withstand time of 10 μs at 125°C and features a thermal resistance from junction to case of 0.65 K/W. Molding epoxies meet UL 94 V-0 flammability classification. Switching times are characterized under defined inductive load conditions, with typical turn-off delay of 250 ns and energy loss per pulse up to 20 mJ at 25°C.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGR32N170H1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - NPT - Series: High Voltage - IXGR32N170H1 |
| VCES | 1700 volts |