The IXGR16N170AH1 is a 1700 V NPT IGBT with an integrated anti-parallel sonic diode, designed for high-voltage switching applications such as capacitor discharge circuits, DC choppers, and AC motor drives. It is packaged in an ISOPLUS247TM case with an electrically isolated tab, weighing 5 g. The device has a continuous collector current rating of 8 A at 90°C and a peak collector current of 40 A for 1 ms. Its collector-emitter saturation voltage is 3.5 V to 5.0 V at 8 A and 15 V gate-emitter voltage. Thermal resistance junction-to-case is 1.04 °C/W for the IGBT and 2.3 °C/W for the diode. The device meets UL 94 V-0 flammability requirements and features a direct-copper bond substrate for high power density and low gate drive requirements.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGR16N170AH1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - NPT - Series: High Voltage - IXGR16N170AH1 |
| VCES | 1700 volts |