The IXGP8N100 is a 1000 V, 16 A IGBT in a TO-220AB package, designed for AC motor control, DC servo drives, and switch-mode power supplies. It features a low collector-emitter saturation voltage of 2.7 V at 25°C and 8 A, with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 0.5 K/W. The device supports continuous gate-emitter voltages up to ±20 V and transient voltages to ±30 V. It meets JEDEC TO-220AB standards and has a maximum lead temperature for soldering of 300°C for 10 seconds. The part is suitable for applications requiring high power density and simple gate drive design.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGP8N100 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGP8N100 |
| VCES | 1000 volts |