Littelfuse, Inc. 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGP36N60A3

Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote
Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGP36N60A3 is a 600V punch-through IGBT in a TO-220 package, designed for switching applications up to 5kHz in power inverters, motor drives, UPS, SMPS, and PFC circuits. It has a continuous collector current rating of 36A at 110°C and a peak pulse current of 200A. The device features a maximum collector-emitter saturation voltage of 1.4V at 30A and 15V gate drive, a thermal resistance from junction to case of 0.50°C/W, and a square reverse-bias safe operating area. It meets international standard packaging requirements and is rated for junction temperatures from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The IXGP36N60A3 is a 600V punch-through IGBT in a TO-220 package, designed for switching applications up to 5kHz in power inverters, motor drives, UPS, SMPS, and PFC circuits. It has a continuous collector current rating of 36A at 110°C and a peak pulse current of 200A. The device features a maximum collector-emitter saturation voltage of 1.4V at 30A and 15V gate drive, a thermal resistance from junction to case of 0.50°C/W, and a square reverse-bias safe operating area. It meets international standard packaging requirements and is rated for junction temperatures from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs - IXGP36N60A3 - Littelfuse, Inc.
Rosemont, IL, United States
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs
IXGP36N60A3
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGP36N60A3
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

Supplier's Site Datasheet
Singapore, Singapore
600V 36A 220000mW IGBT Transistor
279-IXGP36N60A3
600V 36A 220000mW IGBT Transistor 279-IXGP36N60A3
Trans IGBT Chip N-CH 600V 36A 220000mW 3-Pin(3+Tab) TO-220AB Product overview: IXGP36N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 220000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 220000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGP36N60A3 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 36A 220000mW 3-Pin(3+Tab) TO-220AB Product overview: IXGP36N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 220000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 220000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGP36N60A3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGP36N60A3 279-IXGP36N60A3
Product Name 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs 600V 36A 220000mW IGBT Transistor
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
IGBTs - Single - RJP4055DPP-91#T2 - 891800-RJP4055DPP-91#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT Module - 4775114 - Radwell International
Fuji Electric Corp. of America
View Details