The IXGP28N60A3M is a 600 V, 15 A punch-through IGBT in an overmolded TO-220 package, optimized for switching applications up to 5 kHz in power inverters, UPS, motor drives, and PFC circuits. It features a maximum collector-emitter saturation voltage of 1.4 V at 25°C and 1.3 V at 125°C, with a continuous collector current rating of 15 A at 110°C and a peak current of 200 A for 1 ms. The device has a thermal resistance from junction to case of 1.94 °C/W and a maximum junction temperature of 150°C. It supports a gate-emitter voltage range of ±20 V continuous and ±30 V transient, with a square RBSOA and low gate drive requirements. Weight is 3.0 g and mounting torque is 1.13 Nm.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGP28N60A3M |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGP28N60A3M |
| VCES | 600 volts |