IXGP24N120C3 is a 1200V punch-through IGBT in a TO-220 package, rated for a continuous collector current of 24A at 25°C and switching frequencies between 10 and 50 kHz. It has a collector-emitter saturation voltage of 3.6 V to 4.2 V at 24A and 15V gate-emitter voltage, and a thermal resistance from junction to case of 0.50 °C/W. The device is avalanche-rated, features MOS gate turn-on for drive simplicity, and operates within a junction temperature range of -55°C to 150°C. It meets international standard packages and is designed for applications including AC motor control, DC servo drives, choppers, and UPS systems.
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGP24N120C3 |
| Product Name | 300V - 1400V [>40 kHz] PT (Punch Through) IGBTs |
| VCES | 1200 volts |