The IXGP20N100A3 is a 1000 V, 20 A punch-through IGBT in a TO-220 package, designed for switching applications up to 3 kHz in power inverters, UPS, motor drives, and PFC circuits. It has a maximum collector-emitter saturation voltage of 2.3 V at 20 A and 15 V gate drive, and a thermal resistance from junction to case of 0.50 °C/W. The device is rated for continuous operation between -55 °C and 150 °C junction temperature and meets RoHS compliance. Mounting torque is specified at 1.13 Nm (10 lb.in.).
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGP20N100A3 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGP20N100A3 |
| VCES | 1000 volts |