The IXGP12N120A3 is a 1200V punch-through IGBT in a TO-220AB package, designed for switching applications up to 3kHz in power inverters, UPS, motor drives, and PFC circuits. It has a continuous collector current rating of 12A at 90°C and a pulsed collector current of 60A for 1ms. The gate-emitter threshold voltage ranges from 2.5V to 5.0V, with a typical collector-emitter saturation voltage of 3.0V at 12A and 25°C, rising to 2.75V at 125°C. It features low conduction losses, a thermal resistance junction-to-case of 0.50°C/W, and operates from -55°C to 150°C. The part complies with RoHS standards and is rated for 150°C junction temperature. Mounting torque is specified at 1.13 Nm.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGP12N120A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1200 volts |